EN
  • EN
  • DE

IPBT-110-H1-T-D-RA-K

Part No IPBT-110-H1-T-D-RA-K
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HEADER R/A 20POS 4.2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000005-IPBT-110-H1-T-D-RA-K
Category Connectors, Interconnects--Rectangular Connectors --Headers, Male Pins
Series Power Mate® IPBT
Number of Positions 20
Voltage Rating (VDC) 400VAC, 565VDC
Pitch - Mating 0.165" (4.20mm)
Package Tube
Termination Solder
Connector Type Header
Contact Type Male Pin
Ultra Librarian 3D Model Ultra Librarian IPBT-110-H1-T-D-RA-K CAD Model

Description

The IPBT-110-H1-T-D-RA-K is a high-quality, insulated IDC (Insulation Displacement Contact) cable assembly connector manufactured by Samtec Inc. It is part of the IPBT series, designed for board-to-board connections, offering reliable and efficient signal transmission. This particular model is a right-angle connector.

Applications:

  • Board-to-board connections in electronic devices
  • Data communication equipment
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment

Features:

  • IDC Termination: Provides a gas-tight connection for reliable signal integrity.
  • Right-Angle Configuration: Offers design flexibility in tight spaces.
  • Double Row: Increases the number of available contacts.
  • Insulated Housing: Protects contacts and prevents shorts.
  • Keyed: Ensures proper mating and prevents mismating.

Benefits:

  • Reliable Connection: IDC termination provides a robust and long-lasting connection.
  • Space-Saving Design: Right-angle configuration allows for dense board layouts.
  • High Density: Double row design maximizes signal carrying capacity.
  • Protection: Insulated housing safeguards against electrical hazards.
  • Easy Mating: Keying feature simplifies assembly and prevents errors.

Additional Details:

The IPBT-110-H1-T-D-RA-K features a 2.54mm pitch and is designed to mate with compatible Samtec headers. The '110' in the part number likely indicates the number of contacts (though the datasheet should be consulted for confirmation). 'H1' probably refers to the housing style. 'T' specifies the plating material (typically gold or tin). 'D' signifies double row, and 'RA' indicates right angle. 'K' represents the keying option. These connectors are often used with ribbon cables.

Consult the Samtec datasheet for specific electrical characteristics, mechanical dimensions, mating recommendations, and environmental ratings. Proper cable selection and termination techniques are essential for optimal performance. This connector provides a robust, space-efficient, and reliable interconnect solution for various electronic applications.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess