EN
  • EN
  • DE

VT-820-EFE-5070-31M2500000

Part No VT-820-EFE-5070-31M2500000
Manufacturer Microchip Technology
Catalog Oscillators
Description TCXO +3.3 VDC +/-5% CLIPPED SINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Last Time Buy
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1104291-VT-820-EFE-5070-31M2500000
Ultra Librarian 3D Model Ultra Librarian VT-820-EFE-5070-31M2500000 CAD Model

Description

Product Overview: VT-820-EFE-5070-31M2500000

Manufacturer: Microchip Technology

The VT-820-EFE-5070-31M2500000 is a state-of-the-art electronic component produced by the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Precision: The VT-820-EFE-5070-31M2500000 is built to deliver high-precision performance, making it suitable for applications that require accurate measurements and control.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh operating conditions, ensuring longevity and reliability.
  • Energy Efficiency: With energy efficiency in mind, this component helps reduce power consumption, contributing to the overall efficiency of the system it is integrated into.
  • Compact Design: The compact form factor of the VT-820-EFE-5070-31M2500000 allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the VT-820-EFE-5070-31M2500000 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial automation
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Medical devices

Technical Specifications

The VT-820-EFE-5070-31M2500000 boasts an impressive set of technical specifications that ensure its suitability for demanding tasks:

  • Operating Temperature Range: This component can operate effectively within a broad temperature range, making it suitable for various environments.
  • Quality Assurance: Microchip Technology adheres to stringent quality control standards, ensuring that each VT-820-EFE-5070-31M2500000 meets the highest quality benchmarks.
  • Support and Resources: Microchip Technology provides comprehensive support and a wealth of resources to assist customers with the integration and use of the VT-820-EFE-5070-31M2500000 in their projects.

For those seeking a reliable and high-performing component, the VT-820-EFE-5070-31M2500000 from Microchip Technology is an exceptional choice that combines quality, durability, and precision for sophisticated electronic solutions.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess