EN
  • EN
  • DE

HTST-108-01-L-DV-P-FR

Part No HTST-108-01-L-DV-P-FR
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Connector Shrouded Header 16 Position 2.54mm Solder Straight Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986837-HTST-108-01-L-DV-P-FR
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HTST-108-01-L-DV-P-FR CAD Model

Description

The HTST-108-01-L-DV-P-FR is a surface mount header manufactured by Samtec Inc. It is part of their High-Temp Tiger Strip® series, designed for high-density, high-temperature applications. This header provides a reliable board-to-board connection.

Applications:

  • Board-to-board connections in high-density electronic assemblies
  • Applications requiring high-temperature resistance
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices

Features:

  • High-Temp Tiger Strip® design
  • Surface mount termination
  • Dual row configuration
  • 8 positions per row (16 total positions)
  • Gold plating for enhanced conductivity and durability
  • High-temperature resistant materials

Benefits:

  • Reliable Connection: Provides a secure and dependable board-to-board connection.
  • High-Density: Allows for dense packaging of electronic components.
  • High-Temperature Performance: Suitable for applications with elevated operating temperatures.
  • Durable: Gold plating ensures long-term reliability and corrosion resistance.

Additional Details:

The HTST-108-01-L-DV-P-FR features a pitch (center-to-center spacing between pins) of 0.050 inches (1.27 mm). The “-L” in the part number indicates a low-profile design. The “-DV” signifies a dual-row vertical configuration. The “-P” indicates a pick-and-place pad for automated assembly, and the “-FR” denotes a full reel packaging for automated assembly processes. The gold plating provides excellent electrical contact and resistance to oxidation. Consult the Samtec datasheet for detailed mechanical dimensions, electrical characteristics, and material specifications. The high-temperature materials used in its construction allow for reliable operation in harsh environments and during reflow soldering processes.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess