EN
  • EN
  • DE

HLCD-10-22.00-TH

Part No HLCD-10-22.00-TH
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description "The HLCD series is a high-speed hermaphroditic cable assembly designed to mate with LSHM board-mounting connector....
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051460-HLCD-10-22.00-TH
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HLCD-10-22.00-TH CAD Model

Description

The HLCD-10-22.00-TH is a header manufactured by Samtec Inc. It is a through-hole header designed for board-to-board connections, providing a reliable and robust solution for connecting circuit boards in various electronic applications.

Applications:

  • Board-to-board connections
  • Data communication equipment
  • Industrial control systems
  • Telecommunications equipment
  • Testing and measurement equipment

Features:

  • Through-hole mounting: Provides secure and stable attachment to the PCB.
  • High pin count: Allows for numerous signal and power connections.
  • Durable construction: Designed for long-lasting performance.
  • High-temperature solder compatibility: Suitable for reflow soldering processes.
  • Gold-plated contacts: Ensures reliable and corrosion-resistant connections.

Benefits:

  • Reliable Connection: Ensures stable and dependable signal transmission.
  • Versatile Application: Suitable for a wide range of board-to-board connectivity needs.
  • Durable Design: Provides long-term performance and reduces the need for replacements.
  • Easy Installation: Through-hole mounting simplifies the assembly process.
  • Corrosion Resistance: Gold-plated contacts ensure consistent signal integrity.

This header is designed to mate with compatible receptacles, creating a secure and reliable electrical connection between two PCBs. The through-hole mounting provides excellent mechanical stability, while the gold-plated contacts ensure optimal signal transmission and corrosion resistance. It's a preferred choice in many electronic applications requiring dependable board-to-board interconnectivity.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess