EN
  • EN
  • DE

DW-03-11-L-S-510-002

Part No DW-03-11-L-S-510-002
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series Flex Stack, DW
Packaging Bulk
Number of Positions 3
Pitch 0.100" (2.54mm)
Number of Rows 1
Length - Overall 0.930" (23.62mm)
Length - Post (Mating) 0.310" (7.87mm)
Length - Stack Height 0.510" (12.95mm)
Length - Tail 0.110" (2.79mm)
Mounting Style Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 10μin (0.25μm)
Color Black
Win Source Part Number 780098-DW-03-11-L-S-510-002
Popularity Medium
Supply and Demand Status Limited
Family Name DW
Introduction Date March 22, 2001
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DW-03-11-L-S-510-002 CAD Model

Description

The DW-03-11-L-S-510-002 rectangular connector is a Flex Stack, DW series connector from Samtec Inc.

  • Positions: 3
  • Color: Black
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Through Hole
  • Length: 0.930" (23.62mm)
  • Post Length (Mating): 0.310" (7.87mm)
  • Stack Height: 0.510" (12.95mm)
  • Tail Length: 0.110" (2.79mm)
  • Contact Finish (Mating): Gold
  • Contact Finish Thickness (Mating): 10μin (0.25μm)

You May Also Be Interested in

Samtec Inc.
CONN HDR 14POS 0.039 STACK SMD
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN HDR 18POS 0.05 STACK SMD
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6309 $59.9355
225+ $0.5177 $116.4825
350+ $0.5015 $175.5250
480+ $0.4853 $232.9440
620+ $0.4692 $290.9040
825+ $0.4207 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess