EN
  • EN
  • DE

8-146490-2

Part No 8-146490-2
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 64
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.739" (18.771mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.300" (7.620mm)
Length - Tail 0.109" (2.769mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 8-146490-2 CAD Model

Description

NULL

You May Also Be Interested in

Amphenol FCI
CONN STACKER 30POS 2MM T/H
Lowest to $4.1528
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 24 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $0.6309
3M
CONN HDR STR STACK 12POS 2MM T/H
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 7 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 96 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
Samtec Inc.
CONN HEADER 64POS DUAL 2.54MM AU
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess