The LM3S1138-IQC50-A2T is a high-performance microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors, and other innovative digital technologies.
- Processor: ARM Cortex-M3 processor
- Frequency: 50 MHz
- Memory: 256KB of flash memory and 64KB of SRAM
- Peripherals: Two Synchronous Serial Interface (SSI) modules, two Inter-Integrated Circuit (I2C) modules, two Controller Area Network (CAN) modules, three Universal Asynchronous Receiver/Transmitter (UART) modules, and a Full-Speed USB 2.0 On-The-Go/Host/Device interface.
- ADC: 12-bit Analog-to-Digital Converter (ADC) with a conversion rate of 1MSPS
- Timers: 16-bit Timer, two 32-bit Timers, and a watchdog timer
- Temperature Range: Extended industrial temperature range of -40°C to 85°C
- Package: Compact 100-LQFP (14x14) package