EN
  • EN
  • DE

CLE9120-1001FSZ

Part No CLE9120-1001FSZ
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052359-CLE9120-1001FSZ
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLE9120-1001FSZ CAD Model

Description

The CLE9120-1001FSZ is a high-density, surface-mount edge card connector manufactured by Samtec. It is part of Samtec's Edge Rate® series, designed for high-speed, high-cycle applications. The FSZ at the end of the part number usually defines the plating and packaging details.

Applications

  • High-speed data transmission: Used in applications requiring reliable transmission of data at high speeds.
  • Telecommunications equipment: For connecting circuit boards in telecommunications infrastructure.
  • Networking equipment: Employed in routers, switches, and other networking devices.
  • Industrial automation: Used in industrial control systems for connecting various modules.
  • Medical equipment: Found in medical devices requiring reliable and high-performance connections.

Features

  • High-density design: Allows for a large number of connections in a small space.
  • Edge Rate® contacts: Optimized for high-speed signal integrity.
  • Surface-mount design: Designed for automated assembly processes.
  • Durable construction: Withstands repeated mating cycles.
  • Low profile: Minimizes overall height for space-constrained applications.

Benefits

  • Improved signal integrity: Edge Rate® contacts minimize signal degradation for reliable data transmission.
  • Increased system density: High-density design allows for more connections in a smaller area.
  • Reduced assembly costs: Surface-mount design simplifies assembly processes.
  • Enhanced reliability: Durable construction ensures long-term performance.
  • Space-saving design: Low profile minimizes overall system height.

Additional Details

The CLE9120-1001FSZ features a specific number of contacts and pitch, which can be found in the Samtec datasheet. It is designed for mating with specific edge card thicknesses. The connector body is typically made of high-temperature thermoplastic material, suitable for reflow soldering processes. The contacts are typically plated with gold to provide excellent conductivity and corrosion resistance. Samtec provides comprehensive datasheets with detailed specifications, including mating force, unmating force, and environmental performance.

You May Also Be Interested in

Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess