EN
  • EN
  • DE

BNC7T-J-P-GN-RA-BM1D

Part No BNC7T-J-P-GN-RA-BM1D
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Accessories
Description CONN BNC JACK R/A 75 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75 Ohms
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Frequency - Max 12 GHz
Number of Ports 1
Housing Color Silver
Ultra Librarian 3D Model Ultra Librarian BNC7T-J-P-GN-RA-BM1D CAD Model

You May Also Be Interested in

Pasternack Enterprises, Inc.
LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Need more? Email Us
TE Connectivity
SLOT CLIP FOR RF STRIPLINE
Lowest to $0.3406
Hirose Electric Co Ltd
CONN HOUSING FOR M TERMINALS
Need more? Email Us
TE Connectivity
4POS,MATE-AX,SOC HSG ASSY,180DEG
Lowest to $0.7809
Hirose Electric Co Ltd
CONN HOUSING FOR F TERMINALS
Need more? Email Us
Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
Murata Electronics North America
CONN MEAS PROBE FOR SWD/SWF CONN
Need more? Email Us
Samtec Inc.
BTNC
Need more? Email Us
Hirose Electric Co Ltd
CONN HOUSING FOR F TERMINALS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0541 $55.2705
12+ $9.0701 $108.8412
18+ $8.7866 $158.1588
24+ $8.5032 $204.0768
31+ $8.2198 $254.8138
41+ $7.3694 $302.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess