EN
  • EN
  • DE

ASP-169313-01

Part No ASP-169313-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046166-ASP-169313-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-169313-01 CAD Model

Description

The ASP-169313-01 is a connector manufactured by Samtec Inc. These connectors facilitate the transmission of signals or power between different circuit boards or modules in electronic assemblies.

Applications:

  • Board-to-Board Connections
  • High-Speed Data Communication
  • Telecommunications Equipment
  • Data Centers
  • Industrial Controls

Features:

  • High-Density Design
  • Surface Mount Technology (SMT)
  • High-Speed Performance
  • Durable Construction
  • Multiple Pin Configurations

Benefits:

  • Reliable Electrical Connection
  • Optimized Board Space Utilization
  • Supports High Data Transfer Rates
  • Long-Term Durability
  • Versatile Connectivity Options

Additional Details:

The specific characteristics of the ASP-169313-01, such as the number of contacts, pin pitch, mating orientation, and material composition, are detailed in the official Samtec datasheet. It is essential to consult the datasheet for accurate specifications regarding voltage and current ratings, impedance, and operating temperature range. Samtec connectors are designed for robust performance and are commonly used in demanding applications. The connector may belong to a specific Samtec series engineered for particular applications, such as high-speed signal integrity or rugged environments. The materials used in the connector's construction, including the housing material and plating of the contacts, affect its electrical and mechanical properties. The mating style (e.g., vertical or horizontal) influences the overall design and layout of the circuit board. The datasheet also provides recommended PCB layout guidelines for ensuring proper soldering and signal integrity. The part number is crucial for accurate identification and ordering. Packaging (such as tape and reel) is designed to be compatible with automated assembly processes. For proper use and integration, designers must understand the full specifications of the ASP-169313-01 connector.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess