EN
  • EN
  • DE

A1100.20.110

Part No A1100.20.110
Manufacturer American Electrical Inc.
Catalog Cable and Cord Grips
Description CABLE GLAND 8-11MM M20 BRASS  /  Cable Gland 0.31" ~ 0.43" (8.0mm ~ 11.0mm) Brass, Nickel Plated M20x1.5 Silver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr American Electrical Inc.
Series Progress® MS
Package Box
Type Cable Gland
Cable Diameter 0.31" ~ 0.43" (8.0mm ~ 11.0mm)
Thread Size M20x1.5
Panel Hole Size 0.787" (20.0mm)
Material Brass, Nickel Plated
Includes O-Ring, Seal, Strain Relief
Color Silver
Ingress Protection IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base Product Number 1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.90.0010
Other Names 1100.20.110-ND,1100.20.110,288-A1100.20.110
Standard Package 50
Win Source Part Number 1192228-A1100.20.110
Ultra Librarian 3D Model Ultra Librarian A1100.20.110 CAD Model

Description

The American Electrical Inc. 1100.20.110 Progress MS series cable gland is a high-quality cable management solution that is designed to provide excellent protection for cables and cords.

  • Material: Brass, Nickel-Plated
  • IP Rating: IP68/IP69K
  • Features: O-ring, Seal, Strain Relief
  • Cable Diameter: 0.31" ~ 0.43" (8.0mm ~ 11.0mm)
  • Panel Hole Size: 0.787" (20.0mm)
  • Thread Size: M20x1.5
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Heyco Products Corporation
CABLE GRIP 16-20.5MM 3/4\
Need more? Email Us
HARTING
Cable Gland M25
Need more? Email Us
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $9.0000
Molex, LLC
CABLE GRIP 12.7-15.88MM 3/4\
Need more? Email Us
Molex, LLC
CABLE GRP 22.23-25.4MM 1 1/4\
Need more? Email Us
LEMO
CABLE GRIP 4.2-5.2MM M9 BRASS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess