EN
  • EN
  • DE

ARC6-16-21.0-LU-LU-3-1

Part No ARC6-16-21.0-LU-LU-3-1
Manufacturer Samtec Inc.
Catalog Pluggable Cables
Description ACCELERATE SLIM CABLE ASSEMBLY, / Position
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Samtec Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1113097-ARC6-16-21.0-LU-LU-3-1
Ultra Librarian 3D Model Ultra Librarian ARC6-16-21.0-LU-LU-3-1 CAD Model

Description

The 1113097-ARC6-16-21.0-LU-LU-3-1 is a pluggable cable assembly designed for various electronic applications and is manufactured by Unknown.

  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Status: Active

You May Also Be Interested in

3M
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess