EN
  • EN
  • DE

TCSVS1V105MAAR

Part No TCSVS1V105MAAR
Manufacturer Samsung
Catalog OEM Parts (T - Z)
Description Tantalum Cap: Svs Type; 1?F / 35V; A Case; M% @2K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006349-TCSVS1V105MAAR
Categories OEM Parts(T-Z)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCSVS1V105MAAR CAD Model

Description

The TCSVS1V105MAAR is a high-capacitance, surface-mount solid electrolytic capacitor manufactured by Samsung. These capacitors are known for their stable performance and reliability in a variety of electronic applications. The 'TCS' designation typically refers to Samsung's tantalum chip capacitor series, known for offering a balance between capacitance, voltage rating, and size.

Applications:

  • Power Supply Filtering: Used extensively in power supplies to filter out ripple voltage and ensure a stable DC output.
  • Bypass Capacitors: Employed as bypass capacitors to reduce noise and transients in digital circuits, ensuring signal integrity.
  • Decoupling Capacitors: Utilized as decoupling capacitors to provide a local energy source for integrated circuits, minimizing voltage drops during switching events.
  • DC-DC Converters: Integrated into DC-DC converters to improve efficiency and reduce output noise.
  • Consumer Electronics: Found in various consumer electronic devices such as smartphones, tablets, and laptops for power management and signal conditioning.

Features:

  • High Capacitance: Offers a high capacitance value for effective energy storage and filtering.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling high-density board layouts and automated manufacturing processes.
  • Solid Electrolyte: Utilizes a solid electrolyte, enhancing reliability and preventing leakage issues associated with wet electrolytic capacitors.
  • Stable Performance: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Size: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Improved Power Supply Stability: Enhances the stability and reduces noise in power supply circuits, leading to better performance of connected devices.
  • Enhanced Signal Integrity: Reduces noise and transients in digital circuits, ensuring reliable signal transmission.
  • Increased System Reliability: Provides reliable performance over a long operational life, contributing to overall system reliability.
  • Simplified Assembly: Facilitates easy assembly onto PCBs using standard SMT soldering techniques.
  • Compact Design: Enables the design of smaller and more compact electronic devices.

Additional Details:

Specific electrical characteristics, such as the exact capacitance value (likely 10µF based on the '105' in the part number) and voltage rating (likely 16V based on the '1V' in the part number) should be verified using the official Samsung datasheet. The operating temperature range and other specifications are also detailed within the datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess