EN
  • EN
  • DE

MC68HC05C4

Part No MC68HC05C4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989460-MC68HC05C4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC05C4 CAD Model

Description

The MC68HC05C4 is an 8-bit microcontroller from Freescale Semiconductor (now NXP). It's part of the HC05 family of microcontrollers, known for their cost-effectiveness and ease of use. This microcontroller is designed for a wide range of embedded control applications.

Applications

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Remote Control Devices
  • Security Systems

Features

  • 8-Bit CPU: Executes instructions efficiently.
  • 4KB ROM/EPROM: Provides memory for storing program code (typically EPROM on older versions).
  • 176 Bytes RAM: Offers volatile memory for data storage.
  • 20 I/O Pins: Enables interfacing with external devices and sensors.
  • 8-Bit Timer with Prescaler: Facilitates timing and control functions.
  • Serial Communications Interface (SCI): Supports serial data communication.
  • On-Chip Oscillator: Simplifies system design by eliminating the need for an external oscillator circuit.

Benefits

  • Cost-Effective Solution: Provides a low-cost solution for embedded control applications.
  • Ease of Use: Simple architecture and instruction set simplify programming.
  • Flexible I/O: Allows for easy interfacing with a variety of external devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details

The MC68HC05C4 microcontroller operates from a single power supply and includes a variety of on-chip peripherals, making it suitable for a wide range of embedded control applications. The 8-bit CPU executes instructions efficiently, and the 4KB ROM/EPROM provides ample memory for storing program code. The 176 bytes of RAM offer volatile memory for data storage. The 20 I/O pins enable interfacing with external devices and sensors. The 8-bit timer with prescaler facilitates timing and control functions, and the Serial Communications Interface (SCI) supports serial data communication. The on-chip oscillator simplifies system design by eliminating the need for an external oscillator circuit. Freescale (NXP) provides extensive documentation and support to assist designers in using the MC68HC05C4 in their projects. Its compact design and low power consumption make it an ideal choice for battery-powered applications. The microcontroller can be programmed using various development tools, including assemblers and C compilers. Its versatility and ease of use have made it a popular choice for a wide range of embedded control applications for many years. The memory map also contains interrupt vectors, allowing for efficient handling of interrupt requests from various peripherals.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess