EN
  • EN
  • DE

TCSCS1C335KAAR

Part No TCSCS1C335KAAR
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 360864-TCSCS1C335KAAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1C335KAAR CAD Model

Description

The TCSCS1C335KAAR is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. It is designed for general-purpose applications where a reliable and cost-effective capacitive component is needed. This capacitor has a capacitance of 3.3µF (microfarads) and is suitable for filtering, decoupling, and timing applications in electronic circuits.

Applications

  • Power supply filtering
  • Decoupling for integrated circuits (ICs)
  • Audio signal coupling
  • Timing circuits
  • General-purpose applications in various electronic devices

Features

  • Surface-mount design (SMD/SMT) for automated assembly
  • Capacitance of 3.3µF
  • Compact size for high-density PCB designs
  • Aluminum electrolytic construction
  • RoHS compliant, ensuring environmental safety

Benefits

  • Reduces voltage ripple and noise in power supplies, improving stability
  • Provides stable voltage to integrated circuits, enhancing performance
  • Saves board space due to its compact size
  • Offers a cost-effective solution for general-purpose capacitance needs
  • Enables automated assembly, reducing manufacturing costs

Additional Details

The voltage rating of the TCSCS1C335KAAR must be considered based on the specific application's voltage requirements. The equivalent series resistance (ESR) of the capacitor can affect its performance in high-frequency circuits and should be checked in the datasheet. The operating temperature range is also an important factor to consider, as it affects the capacitor's lifespan and reliability. The physical dimensions of the component are essential for PCB layout and component placement. The expected lifespan of aluminum electrolytic capacitors depends on factors such as operating voltage, temperature, and ripple current. Derating the voltage and temperature can significantly extend the capacitor's lifespan. Always refer to the manufacturer's datasheet for precise specifications and recommended usage guidelines. Proper handling and storage are essential to maintain the integrity of the capacitor before use.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
4,000+ $0.0289 $115.6000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,870+ $0.0266 $289.1420
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess