The TCSCS1A686MDAR is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. It's designed for a broad range of general-purpose applications that require a balance of performance, size, and cost-effectiveness. The capacitor features a capacitance of 68µF (microfarads) and is suitable for filtering, decoupling, and energy storage in various electronic circuits.
Applications
- Power supply filtering and smoothing
- Decoupling capacitor for integrated circuits (ICs)
- Audio signal coupling and decoupling
- Timing circuits
- General-purpose applications in electronic devices
Features
- Surface-mount design (SMD/SMT) for automated assembly
- Capacitance of 68µF
- Compact size for high-density PCB designs
- Aluminum electrolytic construction, providing a balance of performance and cost
- RoHS compliant, ensuring environmental safety
Benefits
- Reduces voltage ripple and noise in power supplies, enhancing stability
- Provides stable voltage to integrated circuits, improving performance
- Saves board space due to its compact size
- Offers a cost-effective solution for general-purpose capacitance requirements
- Enables automated assembly, reducing manufacturing costs
Additional Details
The voltage rating of the TCSCS1A686MDAR is a crucial specification to consider based on the application's specific requirements. The equivalent series resistance (ESR) of the capacitor affects its performance in high-frequency applications and should be checked in the datasheet. The operating temperature range also needs to be considered, as it can affect the capacitor's lifespan and performance. The physical dimensions of the component are essential for PCB layout and component placement. The expected lifespan of aluminum electrolytic capacitors depends on factors such as operating voltage, temperature, and ripple current. Derating the voltage and temperature can significantly extend the capacitor's lifespan. Always refer to the manufacturer's datasheet for precise specifications and recommended usage guidelines. Proper handling and storage are essential to maintain the integrity of the capacitor before use.