EN
  • EN
  • DE

TCSCS0G106MAAR

Part No TCSCS0G106MAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215521-TCSCS0G106MAAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS0G106MAAR CAD Model

Description

The TCSCS0G106MAAR is a tantalum electrolytic capacitor manufactured by Samsung. This capacitor is designed for general-purpose applications requiring stable capacitance and reliable performance.

Applications:

  • Power supply decoupling
  • Filtering in electronic circuits
  • Signal coupling and decoupling
  • DC-DC converters
  • Consumer electronics

Features:

  • High capacitance value (10µF)
  • Low ESR (Equivalent Series Resistance)
  • Stable performance over temperature
  • Small form factor
  • Surface mount technology (SMT)

Benefits:

  • Effective noise reduction in power supplies
  • Improved signal integrity in high-speed circuits
  • Long operational life
  • Reduced board space requirements
  • Easy integration into automated assembly processes

Technical Specifications:

While specific specifications vary, typical characteristics of this type of tantalum capacitor include:

  • Capacitance: 10µF
  • Voltage Rating: 4V
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • ESR: Typically in the range of tens to hundreds of milliohms, depending on frequency and temperature.
  • Case Size: EIA standard case size (e.g., 0805, 1206) – specific size depends on the exact model variant.
  • Termination Style: Surface Mount

Tantalum capacitors like the TCSCS0G106MAAR offer excellent volumetric efficiency compared to other types of capacitors, making them suitable for applications where space is a constraint. The low ESR characteristic is beneficial in applications requiring high ripple current handling and minimal power dissipation. The capacitor's stable performance over a wide temperature range ensures reliable operation in various environmental conditions. Proper derating of the voltage is recommended to ensure long-term reliability. Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess