EN
  • EN
  • DE

N25Q512A11GSF40F

Part No N25Q512A11GSF40F
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832324-N25Q512A11GSF40F
Ultra Librarian 3D Model Ultra Librarian N25Q512A11GSF40F CAD Model

Description

The N25Q512A11GSF40F is a 512Mb (536,870,912 bits) Serial Flash Memory device manufactured by Micron Technology. As part of the N25Q family, it is known for its combination of high performance, reliability, and low power consumption. It utilizes a Serial Peripheral Interface (SPI) for communication, making it suitable for a wide array of embedded systems where high-density, non-volatile memory is required.

Applications

  • Embedded systems needing high-capacity, non-volatile storage for boot code, application code, or data.
  • Automotive systems: Used in navigation systems, infotainment systems, and ECUs for storing firmware, map data, and configuration parameters.
  • Industrial control systems: Suitable for storing program code, data logging information, and configuration settings in PLCs and HMIs.
  • Networking equipment: Employed in routers, switches, and other network devices for storing boot code, firmware, and configuration data.
  • Consumer electronics: Utilized in set-top boxes, digital TVs, gaming consoles, and other devices to store firmware, application data, and multimedia content.

Features

  • Density: 512Mb (536,870,912 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4KB
  • Block Size: 64KB
  • High Performance: Offers fast read and write speeds for efficient data access and improved system responsiveness.
  • Security Features: Incorporates block protection and password protection to secure stored data against unauthorized access or modification.
  • Advanced Sector Protection: Provides individual sector locking to protect critical code and data from accidental or malicious overwriting.
  • Serial Command Set: Adheres to an industry-standard serial command set for simplified integration and control.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even in the event of power loss.
  • High Capacity: Offers extensive storage space for large code bases, substantial data sets, and complex configuration parameters.
  • Fast Performance: Enables quick boot times and efficient data handling, enhancing overall system performance and user experience.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Compact Size: Small form factor allows for integration in space-constrained designs.
  • Easy Integration: Standard SPI interface simplifies connection to microcontrollers and other system components.

Additional Details

The N25Q512A11GSF40F supports standard, dual, and quad SPI operation modes for flexible data transfer rates. It also includes a deep power-down mode to further reduce power consumption when not actively in use. The device is available in various package options to suit different board layout requirements. Furthermore, it incorporates one-time programmable (OTP) memory for securely storing critical information. The extended operating temperature range ensures reliable performance even in harsh environmental conditions.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess