EN
  • EN
  • DE

M36C0W5030T0ZSPF

Part No M36C0W5030T0ZSPF
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description NUMONYX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957098-M36C0W5030T0ZSPF
Series *
Ultra Librarian 3D Model Ultra Librarian M36C0W5030T0ZSPF CAD Model

Description

The M36C0W5030T0ZSPF is a NOR flash memory component manufactured by Micron Technology Inc. NOR flash memory is a type of non-volatile storage technology that allows for fast read speeds and direct code execution (XIP - Execute In Place), making it suitable for various embedded systems applications.

Applications

  • Embedded systems requiring non-volatile storage
  • Industrial control systems
  • Automotive applications (e.g., storing firmware, boot code)
  • Networking equipment (e.g., storing configuration data)
  • Consumer electronics (e.g., set-top boxes, smart TVs)

Features

  • NOR flash technology
  • High read speeds for fast code execution
  • Non-volatile storage - data is retained even when power is off
  • Sector erase capability - allows for erasing specific blocks of memory
  • Program/Erase Suspend/Resume functionality
  • Typically operates on a single power supply

Benefits

  • Fast boot-up times for embedded systems due to quick read speeds
  • Reliable storage for critical data, ensuring data integrity
  • Flexibility in memory management with sector erase functionality
  • Simplified system design with single power supply operation
  • Extended product lifespan due to high endurance cycles (program/erase cycles)

Additional Details

Specific technical specifications, such as memory density, voltage requirements, operating temperature range, and package type, vary. These details can be found in the official Micron datasheet for the M36C0W5030T0ZSPF. It is crucial to consult the datasheet for accurate and complete technical information when integrating this memory component into a design.

Micron's NOR flash memory devices are designed to meet the stringent requirements of embedded systems, offering high performance and reliability for a wide range of applications. The M36C0W5030T0ZSPF is no exception, offering a balance of speed, capacity, and endurance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,955 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess