EN
  • EN
  • DE

SSP6N60A

Part No SSP6N60A
Manufacturer Samsung
Catalog OEM Parts ( S )
Description 6 Amp 600V N-Channel TO-220 MOSFET SAMSUNG SSP6N60A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965578-SSP6N60A
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP6N60A CAD Model

Description

The SSP6N60A is an N-channel enhancement mode MOSFET manufactured by Samsung. It is designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in power supplies, motor controls, and lighting ballasts.

Applications:

  • Power Supplies
  • Motor Controls
  • Lighting Ballasts
  • DC-DC Converters

Features:

  • High Voltage Capability: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Enhances ruggedness and reliability.

Benefits:

  • High Efficiency: Minimizes power dissipation.
  • Improved Reliability: Robust design ensures stable performance.
  • Simplified Design: Easy to drive and control.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Additional Details:

The SSP6N60A typically features a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that depends on the operating conditions and package. The datasheet should be consulted for precise values. The on-resistance (RDS(on)) is a key parameter, indicating the resistance when the MOSFET is fully turned on. A lower RDS(on) value results in higher efficiency. It is often packaged in a TO-220 or similar package for effective heat dissipation. Proper thermal management is crucial for reliable operation, particularly at high current levels. The gate threshold voltage (VGS(th)) is an important parameter determining the voltage needed to turn the MOSFET on. The avalanche rating also makes it suitable for applications involving inductive loads. Samsung's MOSFET technology provides reliable high-voltage switching and efficiency. This MOSFET offers a dependable solution for a wide range of power switching requirements in industrial and consumer applications. Its high voltage rating and fast switching speed make it a popular choice for many power electronics designs.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2409 $67.2270
65+ $1.8387 $119.5155
100+ $1.7812 $178.1200
135+ $1.7237 $232.6995
175+ $1.6664 $291.6200
235+ $1.4939 $351.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess