The Samsung SPMWHT521MD5WAQ0S0 is a surface-mount, high-power white LED. These LEDs are designed for a variety of lighting applications where high brightness and energy efficiency are required. They are manufactured using advanced LED technology to provide reliable performance and long lifespan.
Applications:
- General lighting
- Architectural lighting
- Street lighting
- Indoor lighting
- Backlighting for displays
Features:
- High luminous efficacy
- Low thermal resistance
- Wide viewing angle
- Long lifespan
- Surface mount package
Benefits:
- Energy savings compared to traditional lighting sources
- Reduced maintenance costs due to long lifespan
- Improved light quality with high brightness and uniform illumination
- Design flexibility due to compact size and surface mount package
- Environmentally friendly due to the absence of mercury and lead
Technical Specifications: The SPMWHT521MD5WAQ0S0 typically has a correlated color temperature (CCT) of around 5000K. The forward voltage is typically around 3V. The typical luminous flux is around 150lm. The package size is a standard SMD package. Consult the official Samsung datasheet for precise electrical and optical characteristics.