Microchip Technology SST39VF512-70-4C-NH-DD001-D Flash Memory
The SST39VF512-70-4C-NH-DD001-D is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This reliable non-volatile memory device offers a storage capacity of 512 Kbit and is designed to provide both flexibility and endurance for a wide range of applications.
Key Features:
- Memory Capacity: 512 Kbit (64K x8)
- Speed: Access time of 70 nanoseconds, allowing for quick read operations.
- Voltage Range: Operates at a single power supply voltage, typically ranging from 4.5V to 5.5V, making it suitable for a variety of digital circuits.
- Endurance: Offers high endurance with at least 100,000 erase/write cycles, ensuring long-term reliability for data storage.
- Data Retention: Guarantees data retention for a minimum of 100 years, providing a stable storage solution.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Package: Available in a PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface mounting and provides good heat dissipation.
Applications:
The SST39VF512-70-4C-NH-DD001-D is versatile and can be used in various applications, including:
- Embedded systems
- Boot memory for computers and other digital systems
- Storage for firmware and configuration parameters
- Telecommunication devices
- Industrial control systems
- Medical devices
- Gaming devices
Programming and Erasure:
The device supports sector-erase and block-erase functions, providing flexibility for programming. It also features byte-programming and auto-address increment, streamlining the process of writing data to the memory.
Quality and Reliability:
As with all Microchip products, the SST39VF512-70-4C-NH-DD001-D is designed to meet the high standards of quality and reliability that the industry expects. Users can trust this flash memory to securely store their critical data and maintain its integrity over an extended period.
For detailed specifications, application notes, and programming information, customers are advised to consult the datasheet provided by Microchip Technology.