EN
  • EN
  • DE

SPMWHT326LD5CATOSO

Part No SPMWHT326LD5CATOSO
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958249-SPMWHT326LD5CATOSO
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPMWHT326LD5CATOSO CAD Model

Description

The SPMWHT326LD5CAT0S0 is a high-power white LED manufactured by Samsung. It is part of Samsung's LED component line, designed for various lighting applications requiring high brightness and efficiency.

Applications:

  • Outdoor Lighting: Street lights, floodlights, and area lighting.
  • Indoor Commercial Lighting: High-bay lighting, troffers, and downlights in offices, retail spaces, and warehouses.
  • Architectural Lighting: Facade lighting, wall washing, and accent lighting.
  • Industrial Lighting: Machine vision lighting and task lighting.
  • Automotive Lighting: Headlights, daytime running lights (DRLs), and fog lights.

Features:

  • High Luminous Flux: Delivers a substantial amount of light output for demanding applications.
  • Wide Viewing Angle: Provides even light distribution.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Thermal Resistance: Efficient heat dissipation for reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Energy Efficiency: Converts electrical energy into light with minimal waste, reducing energy consumption.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: High light output enhances visibility and safety.
  • Versatile Design Options: Enables a wide range of lighting designs and applications.
  • Environmentally Responsible: Contributes to sustainability through reduced energy use and compliance with environmental regulations.

Additional Details:

The SPMWHT326LD5CAT0S0 is typically characterized by its correlated color temperature (CCT), color rendering index (CRI), forward voltage, and drive current. Proper thermal management is crucial for maintaining optimal performance and lifespan. Refer to the manufacturer's datasheet for specific electrical and optical characteristics, including typical and maximum ratings, color binning information, and soldering recommendations. The datasheet will also specify the package dimensions and materials. This LED is typically mounted on a heat sink to dissipate heat effectively.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess