EN
  • EN
  • DE

ADA4817-2ACPZ-RL

Part No ADA4817-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196935-ADA4817-2ACPZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Series FastFET™
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian ADA4817-2ACPZ-RL CAD Model

Description

Analog Devices ADA4817-2ACPZ-RL FastFET™ Op Amps

The ADA4817-2ACPZ-RL from Analog Devices Inc. is a high-speed, dual-channel operational amplifier that belongs to the FastFET™ line of amplifiers. This precision device is designed to offer a perfect blend of speed and performance, making it an ideal choice for a wide range of applications, including high-speed data acquisition, active filter circuits, and fast amplifiers in data communication channels.

With its low noise of 4.3 nV/√Hz and low input bias current of 6 pA, the ADA4817-2ACPZ-RL provides an excellent solution for applications requiring high-impedance buffering and high-frequency signal conditioning. The operational amplifier operates over a wide supply voltage range from 5 V to 10 V, allowing for flexibility in different circuit designs.

The ADA4817-2ACPZ-RL features a high slew rate of 1000 V/µs and a wide bandwidth of 1 GHz, which is essential for maintaining signal fidelity in high-speed systems. Moreover, the device boasts a fast settling time, which is critical for precision in fast analog-to-digital conversion (ADC) applications.

Its dual-channel configuration makes it convenient for designs that require matched characteristics between two amplification stages, such as differential amplifiers or dual signal processing chains. Additionally, the ADA4817-2ACPZ-RL comes in a compact 8-lead LFCSP (lead frame chip scale package) that is suitable for space-constrained applications while providing excellent thermal performance.

For designers concerned with power efficiency, the ADA4817-2ACPZ-RL offers a low quiescent current of 6.4 mA per channel, which helps to minimize power consumption without sacrificing performance. This makes the amplifier a great choice for battery-powered devices and portable instrumentation where power availability is limited.

Overall, the ADA4817-2ACPZ-RL from Analog Devices Inc. is a robust and reliable operational amplifier that delivers high-speed, low-noise performance for advanced circuit designs. Its combination of speed, precision, and low power consumption makes it a versatile component in the electronics industry.

For further technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3762 $51.8810
11+ $9.7195 $106.9145
16+ $9.3911 $150.2576
23+ $8.7344 $200.8912
30+ $8.4060 $252.1800
38+ $8.0777 $306.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess