EN
  • EN
  • DE

AD7821KPZ

Part No AD7821KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS High Speed, P Compatible 8-Bit ADC with Track/Hold Function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1137734-AD7821KPZ
Manufacturer Homepage www.analog.com
Family Name AD7821
Introduction Date August 21, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7821KPZ CAD Model

Description

Product Overview: AD7821KPZ from Analog Devices Inc.

The AD7821KPZ is a high-performance, ultra-fast 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is specially engineered to offer exceptional speed and accuracy for applications requiring rapid signal processing and tight dynamic response.

Key Features

  • High-Speed Conversion: The AD7821KPZ boasts a conversion time of just 1.65 µs, making it ideal for high-speed applications.
  • Resolution: With an 8-bit resolution, it provides a fine granularity of measurement for a wide range of input signals.
  • Throughput Rate: It offers a throughput rate of up to 600 kSPS (kilo samples per second), allowing for high-speed data acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Operating Range: The AD7821KPZ operates over a wide supply range of ±5 V, providing design flexibility for various system requirements.
  • Interface: It features a parallel interface for easy connection to microprocessors and DSPs.

Applications

The AD7821KPZ is versatile and can be used across various high-speed applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Digital Signal Processing
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD7821KPZ is built with this commitment in mind, ensuring stable and consistent performance across its operational lifespan. With robust construction and tested reliability, it is a product you can trust for your critical applications.

Product Packaging

The device comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, labeled as KPZ, which provides excellent thermal performance and is suitable for surface mounting technology.

For engineers and designers looking for a fast, accurate, and reliable ADC solution, the AD7821KPZ from Analog Devices Inc. offers an outstanding choice that combines speed, precision, and low power consumption in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6029 $73.2058
4+ $30.0332 $120.1328
6+ $29.0946 $174.5676
9+ $28.1561 $253.4049
11+ $27.2175 $299.3925
15+ $24.4019 $366.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess