EN
  • EN
  • DE

SPHWHTB6NAA0 W2RSPC

Part No SPHWHTB6NAA0 W2RSPC
Manufacturer Samsung
Catalog OEM Parts ( S )
Description LED Chip White x=0.34/y=0.36 1500mA 6-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993301-SPHWHTB6NAA0 W2RSPC
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPHWHTB6NAA0 W2RSPC CAD Model

Description

The SPHWHTB6NAA0 W2RSPC is a high-power white LED manufactured by Samsung. It is designed for various lighting applications requiring high brightness, energy efficiency, and long lifespan. This LED utilizes advanced packaging technology to deliver excellent thermal performance and light output.

Applications

  • General Lighting: Replacement for incandescent and fluorescent lamps in homes, offices, and commercial spaces.
  • Street Lighting: Providing efficient and reliable illumination for roads and highways.
  • Architectural Lighting: Accent lighting for buildings, monuments, and landscapes.
  • Automotive Lighting: Headlights, taillights, and interior lighting in vehicles.
  • Backlighting: LCD displays in televisions, monitors, and mobile devices.

Features

  • High Brightness: Delivers a significant amount of light output for demanding applications.
  • Energy Efficiency: Converts a high percentage of electrical energy into light, reducing power consumption.
  • Long Lifespan: Operates for thousands of hours, reducing maintenance costs.
  • Wide Viewing Angle: Provides uniform light distribution over a large area.
  • Compact Size: Allows for integration into small and space-constrained designs.

Benefits

  • Reduced Energy Costs: Low power consumption translates into significant savings on electricity bills.
  • Lower Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Lighting Quality: Provides bright, uniform, and visually appealing illumination.
  • Environmentally Friendly: Reduces carbon emissions due to lower energy consumption.
  • Enhanced Design Flexibility: Enables the creation of innovative and aesthetically pleasing lighting solutions.

Additional Details

The SPHWHTB6NAA0 W2RSPC's key specifications include luminous flux (brightness), correlated color temperature (CCT), forward voltage, and forward current. It also features a robust package design that ensures reliable operation in harsh environments. The thermal resistance is low, which helps to dissipate heat efficiently and extend the lifespan of the LED. This LED is commonly used in applications where high performance and reliability are paramount. For detailed specifications and application guidelines, refer to the official Samsung datasheet. This will include information on drive current, thermal management, and optical characteristics.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess