EN
  • EN
  • DE

SPHWH2HDNE07YHW2C1

Part No SPHWH2HDNE07YHW2C1
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description HIGH VOLTAGE LED SERIES CHIP ON / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LC040C
Package Tray
Product Status Not For New Designs
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K 2-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 3190lm (Typ)
Current - Test 1.08A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34.5V
Lumens/Watt @ Current - Test 104 lm/W
Current - Max 1.62A
CRI (Color Rendering Index) 90
Viewing Angle 115°
Dimension 19.00mm L x 16.00mm W
Height 1.50mm
Light Emitting Surface (LES) 11.00mm Dia
Lens Type Flat
Base Product Number SPHWH2
Standard Package 440
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240567-SPHWH2HDNE07YHW2C1
Ultra Librarian 3D Model Ultra Librarian SPHWH2HDNE07YHW2C1 CAD Model

Description

The SPHWH2HDNE07YHW2C1 is a high-performance LED manufactured by Samsung, designed for use in a variety of lighting applications where high brightness and energy efficiency are required.

Applications

  • Indoor Lighting: Used in LED bulbs, downlights, and ceiling lights.
  • Outdoor Lighting: Suitable for street lights, floodlights, and garden lights.
  • Commercial Lighting: Utilized in retail displays, office lighting, and architectural lighting.
  • Industrial Lighting: Employed in high-bay lighting and task lighting applications.
  • Automotive Lighting: Can be found in headlights, taillights, and interior lighting systems.

Features

  • High Luminous Flux: Delivers a bright and intense light output.
  • Energy Efficient: Converts a significant amount of electrical energy into light.
  • Long Lifespan: Designed for extended operation with minimal degradation.
  • Compact Package: Enables integration into space-constrained applications.
  • Wide Viewing Angle: Provides broad light distribution.
  • Excellent Color Rendering Index (CRI): Accurately renders colors for improved visual clarity.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for stable performance.

Benefits

  • Reduced Energy Costs: Significantly lowers electricity consumption compared to traditional lighting.
  • Lower Maintenance Costs: Minimizes the need for frequent replacements due to long lifespan.
  • Improved Lighting Quality: Provides bright, uniform, and visually appealing illumination.
  • Enhanced Design Flexibility: Compact size allows for innovative and compact lighting solutions.
  • Environmentally Friendly: Reduces carbon footprint through energy conservation.
  • Instant On/Off: Provides immediate full brightness without any warm-up time.
  • Improved Visual Comfort: Excellent color rendering enhances the appearance of objects.

Additional Details

The SPHWH2HDNE07YHW2C1 LED typically uses a ceramic substrate for optimal thermal management, enabling operation at higher drive currents while maintaining consistent performance. It is designed for surface mounting on PCBs and requires proper heat sinking to ensure long-term reliability. Specific electrical and optical characteristics, such as forward voltage, color temperature, and luminous flux, can be found in the manufacturer's datasheet. This LED is frequently used in applications that require high performance and reliability, such as automotive lighting and high-end commercial lighting systems.

You May Also Be Interested in

Luminus Devices Inc.
LED MOD PT-121 GREEN RECT
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess