EN
  • EN
  • DE

1586H10A1

Part No 1586H10A1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 60\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type PDU (Power Distribution Unit)
Mounting Type Bench, Rack, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 10
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Features -;5;9;7;10;8;3;4;2;3;1;4876;602001;5148;2084;1920;5130;135;118;377;708;600222;3014;315;5201;603;601655;302;95;4259;2350;4605;600903;600909;164;1436;1441;600481;602035;5472;2710;4049;5229;1742;5073;1829;18;600051;2620;4676;3488;23;2237;488;1053;298;277;5805;2215;2229;3883;4008;486;2106;452;5214;994;2329;2303;602446;281;601619;818;0;43548;98843;16355;28548;5934;20155;20156;28602;30394;20157;30398;30397;20158;30399;30400;45398;30401;30405;45399;30404;45400;30402;30406;45401;30403;20159;30407;30408;32202;30410;21028;30411;28737;10982;115057;117602;117601;124966;30416;30420;30424;74397;117603;30423;30417;30425;74400;30418;42012;30419;12402;13990;59889;23663;33059;128332;117600;53005;1089;30429;80090;110381;74406;68997;28109;117599;128358;11493;1242;132982;1845;132912;30422;50876;108971;108972;30427;30428;130588;12367;12391;66217;131670;6709;128380;3757;136485;74354;90344;106350;10517;95054;10529;61112;30426;45433;23647;118459;10602;118460;27393;95426;76527;30415;30413;30414;11494;23979;62;61;3;804;4;1;17;0;2;4;1;1;813158;813157;382616;385404;385406;409448;1;319401;319432;319434;319435;329230;338188;339014;339186;383652;392239;392256;392259;420487;100303;182276;192956;199372;119750;55041;131531;174961;247706;304899;72441;86826;475027;92137;102511;107648;142049;142051;154437;183493;188168;189145;193820;214394;221942;225750;237743;243654;256611;260518;261413;287058;303181;68500;83780;85596;100018;1;1;333469;359745;380486;417795;1;329729;329730;349802;380344;867425;867426;867427;1;323414;684408;323416;684409;328439;827931;791538;789728;335269;353003;357809;357810;636185;713554;357878;357879;357900;357901;357903;357909;357914;357921;357922;840865;357923;823118;770722;723372;791537;723370;771556;357924;723371;771555;357925;357926;357928;357929;841950;379518;379534;379535;379568;379569;713502;720570;379621;379623;379625;379687;379689;379690;823116;379691;379693;379701;379703;379707;379709;379714;379718;379719;379729;379730;768458;379731;379734;379735;379744;379745;379746;574934;574937;397074;835656;400578;410991;416901;416904;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;108970;112644;116599;137796;144030;146545;149476;151929;155383;159364;161449;163489;180528;186423;188899;190535;194896;197492;198809;200237;211651;216585;219228;220569;224603;238820;241727;254923;1;380344;1;323414;323416;323417;323418;836676;710818;727837;813953;727834;431977;727836;771557;771558;771854;813951;771855;771559;771560;771561;771562;836675;771563;841951;771564;827934;709306;771566;771567;771568;771569;835658;771570;771571;771572;771573;709304;827932;844908;709307;771574;771575;431978;723373;771576;813952;833577;827933;431979;709308;771577;840867;771590;782550;839759;827935;771603;844907;839758;709309;836672;771591;844906;771602;324216;431976;789731;771589;324217;431974;771598;771853;458497;458496;474904;771596;771597;771856;840980;789729;789730;771588;771580;328439;474640;353003;782551;357809;769503;357822;769953;357824;357825;357826;357827;804771;357828;769504;357829;357830;357831;791540;357832;357833;357834;357835;791539;357839;357840;846934;855404;357841;841110;841109;357842;357843;840866;867432;867430;768459;867431;357844;357846;357847;357848;846936;357849;357851;357852;357853;782944;357854;357855;357856;357857;846935;841483;357858;357859;357860;357861;867428;357862;357863;467789;633937;357865;357866;357867;357869;357870;357872;357873;357874;357895;782945;357897;867429;357909;357914;840858;840979;771587;771594;357933;357935;357936;357938;357941;357961;771604;379556;496366;496361;633938;4
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606819-1586H10A1
Ultra Librarian 3D Model Ultra Librarian 1586H10A1 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
POWER STRIP 6OUT 6'CORD
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Tripp Lite
SURGE SUPPRESSR 15A 7OUT 12'CORD
Need more? Email Us
Tripp Lite
SURGE SUP 15A 6OUT 4'CORD W/RJ11
Need more? Email Us
Tripp Lite
POWER STRIP 48\
Need more? Email Us
Tripp Lite
POWER STRIP 14OUT 15'CORD 24\
Need more? Email Us
Phoenix Contact
DATATRAB ADAPTER RJ45 FML-FML
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess