EN
  • EN
  • DE

S3F8418XZZQZ88

Part No S3F8418XZZQZ88
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090093-S3F8418XZZQZ88
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3F8418XZZQZ88 CAD Model

Description

The Samsung S3F8418XZZQZ88 is a microcontroller unit (MCU) based on the 8051 architecture, part of Samsung's line of microcontrollers designed for embedded applications.

Applications

  • Consumer Electronics
  • Home Appliances
  • Industrial Control
  • Remote Control Systems

Features

  • 8-bit 8051 Core: Utilizes the industry-standard 8051 core, known for its robust performance and wide range of available development tools.
  • Internal Flash Memory: Includes on-chip Flash memory for program storage and updates, enabling easy firmware modifications.
  • RAM: Features internal RAM for data storage and manipulation during program execution.
  • I/O Ports: Offers a variety of input/output ports for interfacing with external devices and peripherals.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control and event counting.
  • UART Interface: Supports UART communication for serial data transmission and reception.
  • SPI Interface: Includes an SPI interface for synchronous serial communication with other devices.
  • Watchdog Timer: Incorporates a watchdog timer to prevent system lock-up and ensure reliable operation.

Benefits

  • Efficient Control: The 8051 core enables efficient execution of embedded software and control algorithms.
  • Flexible Program Storage: Flash memory allows for easy reprogramming and firmware updates in the field.
  • Versatile Interfacing: The combination of I/O ports, UART, and SPI interfaces provides versatile options for connecting to different peripherals and devices.
  • Reliable Operation: The watchdog timer enhances system reliability by automatically resetting the microcontroller in case of a fault.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Additional Details

The S3F8418XZZQZ88 typically operates within a specific voltage range, such as 2.7V to 5.5V, and is available in various package options. It often includes power-saving modes to further reduce energy consumption during idle periods. The microcontroller's architecture is optimized for real-time control applications, offering fast interrupt response times and deterministic behavior.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess