The Samsung S3C6400XL-53 is a high-performance application processor designed for mobile and embedded devices. This processor offers a powerful processing core and a wide range of integrated peripherals, making it suitable for multimedia applications, connectivity, and user interface management.
Applications
- Mobile phones
- Portable media players
- Navigation devices
- Industrial PDAs
- Automotive infotainment systems
Features
- ARM1176JZF-S processor core
- Integrated multimedia codecs (H.264, MPEG4, MP3)
- LCD controller with support for high-resolution displays
- Camera interface
- USB 2.0 host/device controller
- SD/MMC card interface
- NAND flash memory controller
- Audio interface
- Connectivity: UART, SPI, I2C
- Power management unit (PMU)
Benefits
- High Performance: ARM1176JZF-S core provides strong performance for complex applications.
- Multimedia Capabilities: Integrated codecs allow for efficient video and audio processing.
- Display Support: LCD controller supports high-resolution displays for rich user interfaces.
- Connectivity: USB, SD/MMC, and other interfaces enable versatile connectivity.
- Power Efficiency: Power management features optimize battery life in portable devices.
Additional Details
The S3C6400XL-53 typically operates at clock frequencies up to 533 MHz, providing significant processing power for demanding applications. The integrated multimedia codecs reduce the load on the CPU, allowing for smooth video playback and audio processing. The processor also includes a sophisticated power management unit to minimize power consumption and extend battery life.
This application processor is often used in devices requiring high performance and multimedia capabilities, such as smartphones, portable media players, and automotive infotainment systems. The integrated peripherals reduce the need for external components, simplifying the design and reducing cost. The support for high-resolution displays and camera interfaces enables developers to create rich and engaging user experiences.