The Samsung S3C4500X01-QERO is a microcontroller designed for various embedded applications. It is based on an ARM processor core and provides a range of peripheral interfaces, making it suitable for applications requiring both processing power and connectivity.
Applications
- Network appliances
- Industrial control systems
- Communication devices
- Embedded servers
- Storage devices
Features
- ARM940T processor core
- 16KB instruction cache and 8KB data cache
- Memory controller supporting SDRAM, Flash, and SRAM
- Ethernet MAC controller with MII/RMII interface
- Two UART channels for serial communication
- SPI and I2C interfaces for peripheral communication
- USB host and device controller
- Timers and PWM modules for control applications
- Real-Time Clock (RTC) for timekeeping
- Interrupt controller for handling external events
- Power management features
Benefits
- High Performance: The ARM940T core offers significant processing power for demanding network and embedded applications.
- Network Connectivity: The integrated Ethernet MAC controller simplifies network integration.
- Versatile Connectivity: The UART, SPI, I2C, and USB interfaces allow seamless integration with a wide range of peripherals.
- Memory Flexibility: The memory controller supports various memory types, enabling developers to optimize memory configuration.
- Power Efficiency: Power management features minimize power consumption.
Additional Details
The S3C4500X01-QERO is designed to operate at a specific clock frequency, often around 100 MHz, providing sufficient speed for network processing. It includes on-chip caches to improve performance by reducing memory access latency. The operating voltage is typically in the range of 3.3V.
This microcontroller is often used in applications where network connectivity and processing power are important, such as in network appliances and embedded servers. The integrated Ethernet MAC controller reduces the need for external network interface components, simplifying the design and reducing cost.