The Samsung S3C2451XH-53 is a high-performance, low-power 16/32-bit RISC microprocessor. It's designed for a wide range of applications, including mobile devices and embedded systems.
Applications
- Mobile phones
- PDAs
- Handheld devices
- Industrial control systems
- Embedded multimedia players
Features
- ARM926EJ-S core
- 533MHz maximum CPU clock speed
- Integrated LCD controller with support for various display types
- Extensive connectivity options, including USB, UART, and Ethernet
- Low power consumption for extended battery life
- Memory controller supporting SDRAM, SRAM, and Flash memory
- On-chip peripherals such as timers, GPIOs, and an RTC
Benefits
- High performance allows for smooth execution of demanding applications.
- Low power consumption extends battery life in portable devices.
- Integrated LCD controller reduces the need for external components.
- Extensive connectivity options provide flexibility in system design.
- Memory controller enables seamless integration with various memory types.
- Reduced system cost due to integrated peripherals.
Technical Specifications
The S3C2451XH-53 is based on the ARM926EJ-S core, providing a robust and efficient processing platform. It features a 16KB instruction cache and a 16KB data cache to enhance performance. The integrated LCD controller supports various display resolutions and color depths. The processor also incorporates a variety of communication interfaces, including USB host/device, UART, SPI, and I2C. The power management unit optimizes power consumption based on the application's needs.
The memory controller supports SDRAM, SRAM, and Flash memory, offering flexibility in memory selection. The processor is typically packaged in a BGA package, which allows for a compact and efficient board design. The operating voltage range is typically 1.2V for the core and 3.3V for the I/O.