EN
  • EN
  • DE

AD7324BRUZ

Part No AD7324BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel, Software-Selectable, True Bipolar Input, 12-Bit Plus Sign ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tube
Resolution 12
Sampling Rate 1M
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±12 V ~ 16.5 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features True Bipolar
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1137092-AD7324BRUZ
Manufacturer Homepage www.analog.com
Family Name AD7324
Introduction Date April 07, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7324BRUZ CAD Model

Description

AD7324BRUZ - 4-Channel, 12-Bit, Plus/Minus 10 V and 0-20 V, Serial Interface A/D Converter

The AD7324BRUZ is a high-performance, 12-bit Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC features four single-ended input channels with a versatile combination of input ranges, making it an ideal choice for a wide range of data acquisition applications.

Key Features:

  • Four Single-Ended Inputs: The AD7324BRUZ provides four analog input channels that can be configured for various input ranges, offering flexibility for diverse measurement requirements.
  • Multiple Input Ranges: This ADC supports both bipolar and unipolar input ranges, including ±10 V and 0 to 20 V, ensuring compatibility with a broad spectrum of signal sources.
  • High Resolution: With 12-bit resolution, the AD7324BRUZ offers precise digital representation of analog signals, allowing for accurate and detailed data acquisition.
  • Serial Interface: The device includes a high-speed SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Throughput Rate: It boasts a fast throughput rate of 1 MSPS (million samples per second), which enables real-time data processing and analysis.
  • Single 5 V Supply: Operating from a single 5 V power supply, the AD7324BRUZ simplifies power management in system designs.
  • Industrial Temperature Range: This ADC operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Small Form Factor: The device comes in a compact TSSOP-24 package, allowing for a reduced footprint in space-constrained applications.

Applications:

The AD7324BRUZ is designed for use in a variety of applications including industrial process control, data acquisition systems, battery-powered instruments, and medical devices where accurate and reliable analog-to-digital conversion is critical. Its robust design and flexible input configuration make it a versatile solution for engineers and designers looking to improve system performance and efficiency.

With its combination of features, the AD7324BRUZ from Analog Devices Inc. represents a powerful ADC solution that delivers precision, speed, and reliability for demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4569 $58.9138
5+ $24.1698 $120.8490
7+ $23.4145 $163.9015
9+ $22.6592 $203.9328
12+ $21.9039 $262.8468
16+ $19.6380 $314.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess