EN
  • EN
  • DE

S3C2416X40-Y640

Part No S3C2416X40-Y640
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Semiconductor, Inc.
Win Source Part Number 086438-S3C2416X40-Y640
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3C2416X40-Y640 CAD Model

Description

The Samsung S3C2416X40-Y640 is a 32-bit RISC microprocessor based on the ARM926EJ core. It is designed for embedded applications requiring a blend of performance and low power consumption. This processor integrates numerous peripherals and memory controllers, making it suitable for various applications including portable devices, industrial controllers, and multimedia systems.

Applications

  • Portable Navigation Devices (PNDs)
  • Portable Media Players (PMPs)
  • Mobile Internet Devices (MIDs)
  • Industrial Control Systems
  • Embedded Systems

Features

  • ARM926EJ Core: Delivers a balance between performance and power efficiency.
  • LCD Controller: Supports various LCD panel types and resolutions for display output.
  • USB Host/Device: Enables connection and communication with USB-based peripherals.
  • SD/MMC Host Controller: Allows interfacing with SD and MMC memory cards for storage.
  • NAND Flash Controller: Supports interfacing with NAND flash memory for non-volatile storage.
  • CMOS Image Sensor Interface (CISIF): Facilitates image capture from CMOS sensors.
  • UART, SPI, and I2C Interfaces: Provides versatile serial communication options.
  • Real-Time Clock (RTC): Maintains timekeeping functionality even when the main power is off.
  • Power Management Unit (PMU): Optimizes power consumption to prolong battery life.

Benefits

  • High Performance: The ARM926EJ core ensures sufficient processing power for various applications.
  • Low Power Consumption: Extends battery life in portable and battery-powered devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible Memory Interface: Supports various memory types and configurations.
  • Versatile Connectivity: Offers a wide range of communication interfaces for interfacing with other devices.
  • Simplified Development: Comprehensive development tools and support are available for this processor.

Technical Details

The S3C2416X40-Y640 typically operates at a clock speed of 400 MHz. It includes a 16 KB instruction cache and a 16 KB data cache, as well as a memory management unit (MMU) for efficient memory management. The integrated LCD controller supports various resolutions. The processor is commonly packaged in a BGA (Ball Grid Array) package for surface mounting. Core voltage is typically 1.2V with I/O at 3.3V. It's designed for efficient operation in diverse embedded applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess