EN
  • EN
  • DE

M393B5270CH0-CH905

Part No M393B5270CH0-CH905
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949497-M393B5270CH0-CH905
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270CH0-CH905 CAD Model

Description

The Samsung M393B5270CH0-CH905 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed to provide high performance and stability for servers and workstations requiring robust memory solutions.

Applications

  • Servers requiring ECC Registered memory
  • High-performance computing (HPC) systems
  • Workstations used for professional applications like video editing and 3D rendering
  • Virtualization environments
  • Data centers

Features

  • 4GB Capacity: Provides adequate memory for various server workloads.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates.
  • ECC (Error-Correcting Code): Detects and corrects internal data errors, ensuring data integrity and system stability.
  • Registered DIMM (RDIMM): Includes a register that buffers commands, addresses, and control signals, reducing the load on the memory controller and allowing for higher memory capacities.
  • PC3-10600: Operates at a frequency of 1333MHz, providing a peak data transfer rate of 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, providing a balance between performance and energy efficiency.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Increased System Stability: Registered DIMM design improves signal integrity, leading to more reliable system performance, especially in high-density configurations.
  • Improved Performance: High bandwidth and clock speed of DDR3 memory enhance overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under demanding workloads.
  • Cost-Effective: DDR3 memory is a well-established technology, offering a good balance of performance and cost.

Additional Details

The Samsung M393B5270CH0-CH905 features a 240-pin DIMM form factor and operates at 1.5V. The module's timing specifications ensure compatibility with a wide range of server platforms that support DDR3 ECC Registered memory. It is constructed with high-quality components to meet the stringent requirements of server environments, and is designed to offer enhanced performance and reliability compared to unbuffered DIMMs. The module adheres to industry standards for DDR3 memory, ensuring compatibility and stability in supported systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess