EN
  • EN
  • DE

74ALVC164245DL,118

Part No 74ALVC164245DL,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSCVR 3-ST DL 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.5V to 3.6V
Voltage - VCCB 1.5V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 142073-74ALVC164245DL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DL,118 CAD Model

Description

Product Overview: 74ALVC164245DL,118

The 74ALVC164245DL,118 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. It is part of the advanced 74ALVC family, designed to offer both high speed and low power consumption. This integrated circuit is a 16-bit dual-supply transceiver featuring non-inverting 3-state bus compatible outputs.

Key Features

  • Logic Family: The device belongs to the ALVC family, which is well-known for its low voltage operation and compatibility with TTL levels.
  • Operating Voltage: It operates at a very low voltage ranging from 1.65V to 3.6V, making it suitable for battery-powered and portable devices.
  • High-Speed Performance: With the capability to support data transfer rates, the 74ALVC164245DL,118 is ideal for high-speed data communication and processing applications.
  • Bus Hold Function: The device includes a bus hold feature which helps in retaining the last known state of the data line when no input is present.
  • Low Power Consumption: It is designed for minimal power consumption, which is crucial for energy-sensitive applications.
  • Wide Bus Interface: The 16-bit bus interface width allows for efficient data movement and is great for parallel data transfer scenarios.

Product Applications

The 74ALVC164245DL,118 is versatile and can be used in a variety of applications. It is particularly useful in interfacing applications where different voltage domains need to communicate with each other. Some common applications include:

  • Server and telecom infrastructure
  • Portable and battery-powered devices
  • Data communication systems
  • Computing and data storage systems
  • Signal bridging between different voltage domains

Technical Specifications

  • Package: The device comes in a TSSOP-48 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Compliance: The product is compliant with JEDEC standard no. 8-1A.
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the durability of the device.

With its robust feature set, the 74ALVC164245DL,118 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution for high-speed bidirectional communication between two voltage domains.

You May Also Be Interested in

ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess