EN
  • EN
  • DE

74LVC162373ADGG,11

Part No 74LVC162373ADGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 16BIT D TRANSP LATCH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.2 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 3.3ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 141939-74LVC162373ADGG,11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC162373ADGG,11 CAD Model

Description

Product Overview: 74LVC162373ADGG,11

The 74LVC162373ADGG,11 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. Manufactured by NXP Semiconductors, this integrated circuit is designed for use in applications that require the storage of binary information and access to it through a bus-oriented system. The device operates on a 3.3V power supply but can interface with 5V signals, providing a bridge between 3.3V and 5V systems.

Key Features

  • Compatibility: The 74LVC162373ADGG,11 is compatible with JEDEC standard no. 8-1A and can interface with both 5V and 3.3V logic levels, ensuring versatile use in mixed-voltage systems.
  • Bus Hold: This device incorporates bus hold circuitry on all data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring that inputs remain at a valid logic level when left open.
  • High-Speed Operation: With a propagation delay of just 3.8 ns, this latch is suitable for high-speed applications, ensuring quick data transfer and minimal delay.
  • Low Power Consumption: The 74LVC162373ADGG,11 is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Temperature: The device is designed to perform reliably over a broad temperature range, from -40°C to +125°C, catering to industrial and automotive requirements.

Applications

The versatility of the 74LVC162373ADGG,11 makes it suitable for a wide array of applications, including:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing in servers and telecommunications
  • Industrial control systems
  • Portable electronics

Package and Quality

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, which is known for its compact footprint and suitability for surface-mount technology. The product is also compliant with RoHS (Restriction of Hazardous Substances), ensuring it meets current environmental standards for electronic components.

With its robust design and compatibility with both 3.3V and 5V systems, the 74LVC162373ADGG,11 from NXP is an excellent choice for designers looking to implement reliable latching mechanisms in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Renesas Electronics America
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7811 $50.7715
160+ $0.6409 $102.5440
245+ $0.6209 $152.1205
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess