EN
  • EN
  • DE

CAT140021TWI-GT3

Part No CAT140021TWI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT1400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914676-CAT140021TWI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT140021TWI-GT3 CAD Model

Description

ON Semiconductor CAT140021TWI-GT3 Overview

The CAT140021TWI-GT3 is a high-performance, precision voltage reference IC from ON Semiconductor. This component is designed to offer a stable and accurate reference voltage for various applications, including data converters, power supplies, and general analog circuits. It is an essential building block for systems requiring precise voltage calibration and regulation.

Key Features

  • Stable Output Voltage: The CAT140021TWI-GT3 provides a fixed output voltage with high stability, ensuring reliable performance over a wide range of operating conditions.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, minimizing the variance in output voltage with changes in temperature, which is critical for temperature-sensitive applications.
  • Wide Operating Range: The device operates over a broad range of input voltages and temperatures, making it versatile for use in diverse environments and systems.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to maintain accurate output even with minimal difference between the input and output voltages.
  • High Precision: ON Semiconductor's commitment to quality ensures that the CAT140021TWI-GT3 offers high precision, which is vital for applications requiring exact voltage settings.

Applications

The CAT140021TWI-GT3 is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial and control systems
  • Medical devices
  • Analog and digital circuits that require a stable reference voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT140021TWI-GT3 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. With its robust design and comprehensive testing, this voltage reference IC is built to deliver consistent performance over its lifespan.

In summary, the CAT140021TWI-GT3 from ON Semiconductor is an excellent choice for designers looking for a reliable and precise voltage reference solution. Its combination of stability, low temperature coefficient, and precision makes it an indispensable component in a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6447 $59.8023
22+ $5.4528 $119.9616
33+ $5.2818 $174.2994
46+ $5.1120 $235.1520
59+ $4.9411 $291.5249
79+ $4.4306 $350.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess