EN
  • EN
  • DE

M393B2K70CM0-CF8

Part No M393B2K70CM0-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949716-M393B2K70CM0-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2K70CM0-CF8 CAD Model

Description

The Samsung M393B2K70CM0-CF8 is a 16GB DDR3 server memory module designed to provide reliable and high-performance computing in demanding environments. This Registered DIMM (RDIMM) is engineered to meet the rigorous requirements of servers and workstations, offering enhanced stability and error correction capabilities for critical applications.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • Capacity: 16GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: PC3-10600 (1333MHz)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4
  • Voltage: 1.5V

Benefits

  • Increased System Performance: The 16GB capacity allows for handling larger workloads and multitasking more efficiently, improving overall system responsiveness.
  • Enhanced Stability: The RDIMM design provides increased stability, which is crucial for server environments that demand continuous operation.
  • Data Integrity: ECC memory detects and corrects errors, preventing data corruption and ensuring data integrity.
  • Improved Reliability: Designed for server environments, this module is built to withstand continuous operation and high workloads.
  • Compatibility: Designed to be compatible with a wide range of servers and motherboards that support DDR3 RDIMM memory.

Additional Details

The M393B2K70CM0-CF8 operates at a speed of 1333MHz, which corresponds to PC3-10600. The ECC feature is vital for server environments, as it detects and corrects single-bit errors that may occur during operation. The 2Rx4 rank configuration indicates that the module has two ranks with a 4-bit data width per rank. This memory module is designed to operate at a voltage of 1.5V, which helps reduce power consumption and heat generation. The module is designed to meet JEDEC standards, ensuring compatibility and reliability. Samsung is a leading manufacturer of memory modules, known for its high-quality components and rigorous testing processes.

You May Also Be Interested in

Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess