EN
  • EN
  • DE

M393B2G70BH0-YK0

Part No M393B2G70BH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947910-M393B2G70BH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70BH0-YK0 CAD Model

Description

The Samsung M393B2G70BH0-YK0 is a 16GB DDR3-1600 Registered ECC server memory module. It is specifically designed to enhance the performance and reliability of server and workstation environments. Equipped with error-correcting code (ECC) functionality, this module automatically detects and corrects single-bit memory errors, preventing data corruption and system instability. This makes it suitable for mission-critical applications where data integrity is paramount.

Applications

  • Servers
  • Workstations
  • Cloud computing
  • Virtualization environments
  • High-performance databases

Features

  • 16GB capacity
  • DDR3-1600 (PC3-12800)
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits

  • Increased System Performance: The 16GB capacity allows for handling larger datasets and running more applications simultaneously.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy by correcting memory errors.
  • Improved System Stability: The registered design and ECC support contribute to overall system stability, reducing the risk of crashes.
  • Optimized for Server Environments: Designed to meet the demanding requirements of server applications.
  • Reduced Total Cost of Ownership: By minimizing downtime and data corruption, this module helps reduce the total cost of ownership for server infrastructure.

Additional Details

This Samsung memory module is constructed using high-quality components and adheres to strict industry standards. The registered design enhances signal integrity and reduces the load on the memory controller, leading to improved system performance and stability, especially when multiple modules are installed. The M393B2G70BH0-YK0 is designed to operate at a voltage of 1.5V and features a CAS latency (CL) of 11. It is compatible with a wide range of server platforms that support DDR3 ECC registered memory and meets JEDEC specifications.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess