EN
  • EN
  • DE

EDB4064B4PB-1DIT-F-D

Part No EDB4064B4PB-1DIT-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 216WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR2 Memory IC 4Gb (64M x 64) Parallel 533 MHz 216-WFBGA (12x12)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 216-WFBGA
Case / Package 216-WFBGA (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1680
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917821-EDB4064B4PB-1DIT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB4064B4PB-1DIT-F-D CAD Model

Description

The Micron Technology Inc. EDB4064B4PB-1DIT-F-D is a 4Gb (64M x 64) Parallel SDRAM - Mobile LPDDR2 Memory IC.

  • Clock Speed: 533 MHz
  • Package: 216-WFBGA
  • Operating Temperature: -40°C to 85°C (TC)
  • Status: obsolete
  • Supply and Demand Status: balance
  • Package Quantity: 1680 pieces
  • HTSUS code: 8542.32.0036
  • Use: integrated circuits (ICs)

You May Also Be Interested in

Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess