The Samsung M393B1G73BH0-CH9 is an 8GB DDR3-1333 Registered ECC server memory module, designed to improve the performance and stability of server systems. This module is suitable for environments that require a reliable memory solution.
Applications:
- Server systems
- Data centers
- Cloud computing platforms
- Virtualization environments
- High-performance computing
Features:
- 8GB capacity
- DDR3 technology
- 1333MHz operating frequency
- Registered ECC (Error-Correcting Code)
- 240-Pin DIMM form factor
- 1.5V operating voltage
- CAS Latency CL9
Benefits:
- Improved server performance through faster data access
- Enhanced system stability due to ECC error correction
- Increased reliability for critical server applications
- Greater memory capacity for demanding workloads
- Reduced downtime from memory-related errors
Additional Details:
The Samsung M393B1G73BH0-CH9 is a 240-pin DDR3 Registered ECC DIMM that is designed for server applications. The module operates at a frequency of 1333MHz and has a capacity of 8GB. The ECC feature detects and corrects single-bit errors, which are crucial for maintaining data integrity and system stability in server environments. The module operates at a voltage of 1.5V, which helps to reduce power consumption and heat generation, making it an energy-efficient choice for servers. Samsung's manufacturing standards ensure that this memory module delivers consistent performance and long-term reliability. The module is compatible with a wide range of server motherboards that support DDR3 Registered ECC memory. It is suitable for upgrading existing server systems or building new ones that require reliability. The memory module is designed to handle standard server workloads. Installing the M393B1G73BH0-CH9 can improve your server's overall performance and reduce the risk of data corruption. Its design ensures it can withstand continuous operation in a data center. This Samsung memory module offers a cost-effective solution for enhancing the performance and reliability of server infrastructure.