EN
  • EN
  • DE

ADT7320UCPZ

Part No ADT7320UCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description ±0.25°C Accurate, 16-Bit Digital SPI Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816810-ADT7320UCPZ
Ultra Librarian 3D Model Ultra Librarian ADT7320UCPZ CAD Model

Description

Analog Devices Inc. ADT7320UCPZ Temperature Sensor

The ADT7320UCPZ is a high-precision digital temperature sensor from the renowned semiconductor manufacturer Analog Devices Inc. This sensor is known for its exceptional accuracy and ease of use, making it a preferred choice for a wide range of temperature monitoring applications across various industries such as medical, industrial, and consumer electronics.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and robust, with a part number suffix 'UCPZ' indicating the package type. The sensor operates over a wide temperature range, typically from -40°C to +150°C, with an accuracy of ±0.25°C across the range of -20°C to +105°C and ±0.5°C across the full range of -40°C to +150°C. This high level of precision ensures that the ADT7320UCPZ can be reliably used in applications requiring stringent temperature control and monitoring.

One of the key features of the ADT7320UCPZ is its digital output, which is provided via a SPI (Serial Peripheral Interface) or a I²C-compatible interface. This digital output simplifies integration with microcontrollers and other digital systems, eliminating the need for complex signal conditioning that analog sensors often require. The sensor also boasts a fast temperature conversion time, providing a quick response to temperature changes in the environment.

Additional functionalities of the ADT7320UCPZ include a one-shot temperature measurement mode, which helps to conserve power, making it suitable for battery-powered applications. The sensor also features a shutdown mode to further reduce power consumption when the device is not in use.

For designers and engineers looking to incorporate accurate temperature sensing into their projects, the ADT7320UCPZ from Analog Devices Inc. offers a reliable, high-performance solution. Its combination of precision, small form factor, and digital interface makes it an excellent choice for applications where space is at a premium and accuracy is paramount.

To ensure seamless integration and optimal performance, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and reference designs for the ADT7320UCPZ.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4000 $52.0000
12+ $8.5334 $102.4008
19+ $8.2667 $157.0673
25+ $8.0000 $200.0000
33+ $7.7334 $255.2022
44+ $6.9334 $305.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess