EN
  • EN
  • DE

M393AAG40M3B-CYF

Part No M393AAG40M3B-CYF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 16Gx72 ECC Reg/RDIMM 2S2Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946248-M393AAG40M3B-CYF
Series *
Ultra Librarian 3D Model Ultra Librarian M393AAG40M3B-CYF CAD Model

Description

The Samsung M393AAG40M3B-CYF is a 32GB DDR4-3200 Registered ECC server memory module. This RDIMM is designed for use in servers and workstations where high capacity, speed, and data integrity are paramount.

Applications:

  • Servers
  • Workstations
  • Cloud Computing
  • Data Centers
  • Virtualization
  • High-Performance Computing

Features:

  • 32GB capacity
  • DDR4-3200 (PC4-25600)
  • Registered ECC (Error-Correcting Code)
  • 288-Pin DIMM
  • 1.2V operating voltage
  • x4 based module
  • RoHS compliant

Benefits:

  • Increased memory capacity to handle demanding workloads and large datasets.
  • Improved data reliability and stability with ECC error correction, minimizing the risk of data corruption.
  • Enhanced system performance with faster data transfer rates compared to older DDR generations.
  • Reduced risk of system crashes and downtime, ensuring greater server uptime.
  • Optimized power consumption, contributing to energy efficiency.

Additional Details:

The M393AAG40M3B-CYF module is built with Samsung's advanced memory technology to meet the rigorous demands of server and workstation environments. The ECC functionality detects and corrects single-bit errors, preventing data corruption and improving system stability. The registered design enhances signal integrity, enabling higher memory densities and reliable operation. The module operates at 1.2V, reducing power consumption and heat generation.

This memory module is compatible with a wide range of server platforms that support DDR4 Registered ECC memory. Consult your server or motherboard documentation to confirm compatibility before installing. Properly installed and configured, this module will provide a significant boost in memory capacity and performance for demanding applications.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess