EN
  • EN
  • DE

M392B5170EM1-CH9

Part No M392B5170EM1-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948615-M392B5170EM1-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5170EM1-CH9 CAD Model

Description

The Samsung M392B5170EM1-CH9 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to enhance the performance and stability of server systems.

Applications:

  • Servers: Specifically designed for use in server environments.
  • Workstations: Suitable for high-performance workstations requiring error correction.
  • Data Centers: Used in data centers to ensure data integrity and system reliability.

Features:

  • 4GB Capacity: Provides a 4GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates.
  • 1333MHz Speed: Operates at a frequency of 1333MHz.
  • Registered ECC: Includes Registered (Buffered) memory and ECC (Error Correcting Code) functionality.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Server Performance: Enhances server performance by providing faster memory access.
  • Data Integrity: ECC functionality corrects single-bit errors, ensuring data integrity.
  • System Stability: Registered (Buffered) memory improves signal integrity, enhancing system stability.
  • Increased Reliability: Designed for continuous operation in demanding server environments.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs.

Additional Details:

This module complies with industry standards for DDR3 memory, ensuring compatibility and reliability. It is designed to meet the rigorous demands of server applications. The ECC functionality is crucial for preventing data corruption, which is particularly important in critical applications. The registered design ensures signal stability, especially in systems with multiple memory modules.

The M392B5170EM1-CH9 module is a reliable and high-performance memory solution for server and workstation environments, offering enhanced speed, data integrity, and system stability.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess