EN
  • EN
  • DE

M390S3253DTU-C7A

Part No M390S3253DTU-C7A
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952289-M390S3253DTU-C7A
Series *
Ultra Librarian 3D Model Ultra Librarian M390S3253DTU-C7A CAD Model

Description

The M390S3253DTU-C7A is a 256MB DDR SDRAM DIMM manufactured by Samsung. It is designed for use in servers and workstations, providing high-speed and reliable memory for demanding applications.

Applications

  • Servers: Used as main memory in servers to handle large amounts of data and support multiple users.
  • Workstations: Provides sufficient memory for professional applications such as video editing, CAD, and software development.
  • High-Performance Computing: Suitable for use in HPC environments where large memory capacity and high bandwidth are required.
  • Network Infrastructure: Employed in routers, switches, and other network devices to improve data processing and throughput.

Features

  • Capacity: 256MB, offering ample memory for multitasking and running memory-intensive applications.
  • DDR SDRAM Technology: Provides higher bandwidth and faster data transfer rates compared to older SDRAM technologies.
  • DIMM Form Factor: Standard form factor ensures compatibility with a wide range of server and workstation motherboards.
  • PC2100: Specifies the module's bandwidth, indicating its data transfer capability.
  • Error Correction Code (ECC): Detects and corrects single-bit errors, enhancing data integrity and system stability.

Benefits

  • Improved System Stability: ECC functionality ensures data integrity, reducing the risk of system crashes and data corruption.
  • Enhanced Performance: DDR technology provides faster data access and higher bandwidth, improving application responsiveness.
  • Increased Productivity: Reduces waiting times for data processing, allowing users to accomplish more in less time.
  • Scalability: DIMM form factor allows for easy expansion of memory capacity as needed.

Technical Specifications

The M390S3253DTU-C7A module adheres to JEDEC standards for DDR SDRAM DIMMs. It features a specific number of pins and operates at a defined clock frequency. Refer to the Samsung datasheet for precise specifications regarding operating voltage, timing characteristics (CAS latency, RAS-to-CAS delay, etc.), and power consumption. The module also incorporates features such as auto-refresh and power-down modes to optimize power usage. The presence of ECC enhances its suitability for mission-critical applications requiring high reliability.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess