EN
  • EN
  • DE

M378T5663AZ3-CD5

Part No M378T5663AZ3-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 256Mx64 Pb-Free 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951231-M378T5663AZ3-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M378T5663AZ3-CD5 CAD Model

Description

The Samsung M378T5663AZ3-CD5 is a 2GB DDR2 667MHz (PC2-5300) CL5 240-Pin DIMM memory module. This unbuffered DIMM is specifically designed for desktop computers, offering a substantial memory upgrade to enhance multitasking, improve system responsiveness, and support demanding applications. Its reliable performance and easy installation make it an excellent choice for both new builds and system upgrades.

Applications

  • Desktop PCs
  • Workstations
  • General computing
  • Multimedia applications
  • Web browsing

Features

  • 2GB Capacity: Provides ample memory for running multiple applications simultaneously and handling larger datasets.
  • DDR2-667 (PC2-5300): Operates at 667MHz with a data transfer rate of 5300MB/s, offering fast and efficient performance.
  • CL5 Latency: Features a CAS latency of 5 cycles for quick data access and improved responsiveness.
  • 240-Pin DIMM: Standard form factor for DDR2 memory modules, ensuring compatibility with a wide range of motherboards.
  • Unbuffered: Designed for standard desktop systems, balancing cost and performance.
  • Non-ECC: Does not include error correction, suitable for general computing applications.

Benefits

  • Enhanced Multitasking: Allows users to run multiple applications without significant performance slowdowns, improving productivity.
  • Improved System Responsiveness: Reduces loading times, boosts application performance, and provides a smoother user experience.
  • Cost-Effective Upgrade: Offers a substantial performance boost without the need for a complete system replacement.
  • Reliable Performance: Samsung is a trusted brand known for producing high-quality and reliable memory modules.
  • Easy Installation: The standard DIMM form factor makes installation quick and straightforward, requiring no special tools or expertise.

Additional Details

The M378T5663AZ3-CD5 operates at a standard DDR2 voltage of 1.8V. It is compatible with motherboards that support DDR2 DIMM slots and the PC2-5300 standard. This memory module is particularly useful for users who frequently work with multiple applications, engage in multimedia tasks, or require more memory for gaming. While it is not designed for server applications requiring ECC memory, it provides a significant performance upgrade for general desktop computing and home use. The non-ECC design makes it a cost-effective solution for improving system performance and extending the lifespan of older PCs.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess