EN
  • EN
  • DE

M378T3354EZ3-CE6

Part No M378T3354EZ3-CE6
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950901-M378T3354EZ3-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M378T3354EZ3-CE6 CAD Model

Description

The Samsung M378T3354EZ3-CE6 is a 256MB DDR2 667MHz ECC Unbuffered DIMM (UDIMM) memory module. This memory module is designed to enhance the performance of desktop computers and workstations requiring reliable and high-speed memory.

Applications:

  • Desktop PCs
  • Workstations
  • Servers requiring unbuffered ECC memory
  • Systems needing DDR2 memory with a clock speed of 667MHz

Features:

  • Capacity: 256MB
  • Memory Type: DDR2 SDRAM
  • Speed: 667MHz (PC2-5300)
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Pins: 240-Pin
  • CAS Latency: CL5
  • Voltage: 1.8V

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Data Integrity: ECC functionality ensures data accuracy and reduces the risk of data corruption.
  • Reliability: Designed for stable and reliable operation in demanding environments.
  • Compatibility: Compatible with a wide range of desktop and workstation systems supporting DDR2 ECC UDIMM memory.
  • Increased Productivity: Enables smoother and more efficient workflow for memory-intensive applications.

Additional Details:

The M378T3354EZ3-CE6 module features a 240-pin interface, adhering to the DDR2 UDIMM standard. Its ECC capability makes it suitable for applications where data integrity is critical, such as financial transactions, scientific computing, and data storage. The module operates at a voltage of 1.8V, which is standard for DDR2 memory, contributing to energy efficiency. This memory module is designed to meet the rigorous demands of modern computing environments, offering a balance of performance, reliability, and compatibility.

The use of high-quality components and Samsung's advanced manufacturing processes ensure a long and stable lifespan for this memory module. It is an ideal upgrade for systems that require enhanced memory performance and data protection.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess