EN
  • EN
  • DE

XC4010E-4C/PQ208

Part No XC4010E-4C/PQ208
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412693-XC4010E-4C/PQ208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010E-4C/PQ208 CAD Model

Description

The Xilinx XC4010E-4C/PQ208 is a Field-Programmable Gate Array (FPGA) from the XC4000E family. It's designed for a wide array of digital logic applications, offering a flexible and reprogrammable platform for prototyping and implementing custom hardware solutions. This particular model comes in a 208-pin PQFP (Plastic Quad Flat Pack) package.

Applications:

  • Prototyping custom digital circuits: FPGAs like the XC4010E are widely used for quickly prototyping and testing digital designs before committing to a fixed ASIC implementation.
  • Implementing custom hardware accelerators: This FPGA can be configured to perform specific computational tasks much faster than a general-purpose processor.
  • Digital signal processing (DSP): The XC4010E can be used to implement various DSP algorithms, such as filters, transforms, and codecs.
  • Communication systems: Implementing custom communication protocols and interfaces.
  • Embedded systems: Control and data processing in embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): These are the fundamental building blocks of the FPGA, providing programmable logic functions.
  • Input/Output Blocks (IOBs): These provide the interface between the FPGA and the external world, allowing for flexible configuration of input and output signals.
  • Interconnect Resources: A network of programmable switches and wires that connect the CLBs and IOBs, allowing for complex routing of signals within the FPGA.
  • On-chip RAM: Provides memory for storing data and intermediate results.
  • Clock Management: Supports various clocking schemes, including clock division, multiplication, and phase-locked loops (PLLs).
  • In-System Programmability: The device can be reprogrammed while it is installed in the system.

Benefits:

  • Flexibility: FPGAs offer unparalleled flexibility in implementing custom hardware designs.
  • Time-to-Market: FPGAs allow for rapid prototyping and development, reducing time-to-market compared to ASIC design.
  • Cost-Effectiveness: For low to medium volume production, FPGAs can be more cost-effective than ASICs.
  • Reprogrammability: The ability to reprogram the FPGA allows for easy modification and updates to the design.
  • Parallel Processing: FPGAs are well-suited for parallel processing applications, enabling high-performance computation.

Additional Details:

The XC4010E-4C indicates a speed grade of -4, which defines the maximum operating frequency of the device. The 'C' indicates commercial temperature range. The PQ208 package provides a compact and reliable mounting solution. The architecture is based on static RAM technology, allowing for easy configuration and reconfiguration. The device is typically configured using a configuration file loaded from an external memory source.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess