EN
  • EN
  • DE

LTM170E8-L01

Part No LTM170E8-L01
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020228-LTM170E8-L01
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM170E8-L01 CAD Model

Description

The Samsung LTM170E8-L01 is a 17.0-inch Color TFT-LCD module. It's designed for applications requiring a high-quality display with excellent color reproduction and wide viewing angles. This LCD module features a transmissive type screen, making it suitable for environments with varying lighting conditions.

Applications

  • Desktop monitors
  • Industrial displays
  • Medical imaging devices
  • Point-of-sale (POS) systems
  • Gaming monitors

Features

  • 17.0-inch Active Area: Provides ample screen real estate for detailed visuals.
  • Transmissive Type LCD: Allows for bright and clear images even in well-lit environments.
  • High Resolution: Offers a resolution that ensures sharp and detailed images.
  • Wide Viewing Angle: Provides consistent image quality from various viewing positions.
  • High Contrast Ratio: Delivers deep blacks and bright whites for enhanced image clarity.
  • Fast Response Time: Reduces motion blur and ghosting, especially important for video and gaming applications.

Benefits

  • Exceptional Image Quality: Provides vibrant colors, sharp details, and excellent contrast for an immersive viewing experience.
  • Versatile Application: Suitable for a wide range of applications, from desktop computing to industrial and medical imaging.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards for long-lasting and dependable operation.
  • Enhanced User Experience: The wide viewing angle and fast response time contribute to a comfortable and enjoyable viewing experience.
  • Easy Integration: Standard interface connectors simplify integration into various systems.

Additional Details

The LTM170E8-L01 typically utilizes a LVDS (Low Voltage Differential Signaling) interface for data transmission, ensuring high-speed and reliable communication with the host system. It requires a backlight unit to illuminate the LCD panel, and the backlight's brightness can usually be adjusted to suit different ambient lighting conditions. The module also incorporates a temperature compensation circuit to maintain consistent performance across a wide range of operating temperatures. The power consumption of the LCD module and backlight should be carefully considered during system design to optimize energy efficiency. The specific resolution, viewing angles, and contrast ratio can be found in the official Samsung datasheet for this model.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2389 $152.2389
2+ $147.1642 $294.3284
3+ $131.9403 $395.8209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess